Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218100RJNEK

Description
100 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL100BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100BDKR-ND
Chip Resistor - Surface Mount RCL100BDKR-ND
100 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

100 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL100BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100BCT-ND
Chip Resistor - Surface Mount RCL100BCT-ND
100 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

100 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL100BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100BTR-ND
Chip Resistor - Surface Mount RCL100BTR-ND
100 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

100 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 100 OHM 1W 5% 1218 WIDE - RCL1218100RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 5% 1218 WIDE
RCL1218100RJNEK
RES 100 OHM 1W 5% 1218 WIDE RCL1218100RJNEK
RES 100ohm 1W 5% 1218 WIDE

RES 100ohm 1W 5% 1218 WIDE

Supplier's Site
SMD Resistor - 52-RCL1218100RJNEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thick Film Resistors - SMD 1watt 100ohms 5% 1218 200ppm Product overview: RCL1218100RJNEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1218100RJNEK can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1watt 100ohms 5% 1218 200ppm Product overview: RCL1218100RJNEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1218100RJNEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1134137-RCL1218100RJNEK
Resistors - Chip Resistor - Surface Mount 1134137-RCL1218100RJNEK
Win Source Part Number: 1134137-RCL1218100RJ NEK Category: Resistors>Chip Resistor - Surface Mount Series: RCL Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Wide 1812 (4532 Metric), 1218 Supplier Device Package: 1218 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.181" W (3.20mm x 4.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: RCL100BCT,RCL100BTR, CRCW1218100RJNEK,RCL 100BDKR,CRCW1218100R JNEK-ND

Win Source Part Number: 1134137-RCL1218100RJNEK
Category: Resistors>Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Wide 1812 (4532 Metric), 1218
Supplier Device Package: 1218
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.181" W (3.20mm x 4.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: RCL100BCT,RCL100BTR,CRCW1218100RJNEK,RCL100BDKR,CRCW1218100RJNEK-ND

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL1218100RJNEK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCL1218100RJNEK
Resistors - Chip Resistor - Surface Mount RCL1218100RJNEK
RES SMD 100 OHM 1W 1812 WIDE

RES SMD 100 OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCL100BDKR-ND RCL1218100RJNEK 52-RCL1218100RJNEK 1134137-RCL1218100RJNEK RCL1218100RJNEK
Product Name Chip Resistor - Surface Mount RES 100 OHM 1W 5% 1218 WIDE SMD Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1812; Wide 1812 (4532 Metric), 1218
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details