Vishay Precision Group Chip Resistor - Surface Mount RCL1218100RFKEK

Description
100 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote
Description
100 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCL Series Surface Mount Thick Film Resistor features a resistance value of 100 Ohms, a power rating of 1 W, and a tolerance of 1%. It is designed for applications requiring reliability and stability, making it suitable for power measurement electronics in automotive and industrial sectors. The resistor has a maximum operating voltage of 200 V and is RoHS compliant, ensuring compatibility with both lead-free and lead-containing soldering processes. The long side terminations enhance thermal cycling performance, and the component is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor operates within a temperature range of -55 °C to +155 °C, with a temperature coefficient of ± 100 ppm/K. It is packaged in accordance with IEC standards for easy integration into automated assembly systems.

Datasheet Summary
Powered by GS/AI

The RCL Series Surface Mount Thick Film Resistor features a resistance value of 100 Ohms, a power rating of 1 W, and a tolerance of 1%. It is designed for applications requiring reliability and stability, making it suitable for power measurement electronics in automotive and industrial sectors. The resistor has a maximum operating voltage of 200 V and is RoHS compliant, ensuring compatibility with both lead-free and lead-containing soldering processes. The long side terminations enhance thermal cycling performance, and the component is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor operates within a temperature range of -55 °C to +155 °C, with a temperature coefficient of ± 100 ppm/K. It is packaged in accordance with IEC standards for easy integration into automated assembly systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL100ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100ADKR-ND
Chip Resistor - Surface Mount RCL100ADKR-ND
100 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

100 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL100ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100ATR-ND
Chip Resistor - Surface Mount RCL100ATR-ND
100 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

100 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL100ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100ACT-ND
Chip Resistor - Surface Mount RCL100ACT-ND
100 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

100 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 100 OHM 1W 1% 1218 WIDE - RCL1218100RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% 1218 WIDE
RCL1218100RFKEK
RES 100 OHM 1W 1% 1218 WIDE RCL1218100RFKEK
RES 100ohm 1W 1% 1218 WIDE

RES 100ohm 1W 1% 1218 WIDE

Supplier's Site
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 100 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1852 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 100 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1852
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 100 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1852
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 100 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 100 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 1W, 1218; Resistor Case Style Vishay - 12AC1998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1W, 1218; Resistor Case Style Vishay
12AC1998
Res, 100R, 1%, 1W, 1218; Resistor Case Style Vishay 12AC1998
RES, 100R, 1%, 1W, 1218; Resistor Case Style:1218 [3045 Metric]; Resistance:100ohm; Product Range:RCL Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 100R, 1%, 1W, 1218; Resistor Case Style:1218 [3045 Metric]; Resistance:100ohm; Product Range:RCL Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCL100ADKR-ND RCL1218100RFKEK 40T1852 12AC1998
Product Name Chip Resistor - Surface Mount RES 100 OHM 1W 1% 1218 WIDE Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 100 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay Res, 100R, 1%, 1W, 1218; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) 1218 [3045 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers