Vishay Intertechnology, Inc. SMD Resistor RCL12180000Z0EK

Description
Thick Film Resistors - SMD 1watt zero ohm 1218 Product overview: RCL12180000Z0EK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12180000Z0EK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt zero ohm 1218 Product overview: RCL12180000Z0EK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12180000Z0EK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-RCL12180000Z0EK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thick Film Resistors - SMD 1watt zero ohm 1218 Product overview: RCL12180000Z0EK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12180000Z0EK can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1watt zero ohm 1218 Product overview: RCL12180000Z0EK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12180000Z0EK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL0.0ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0.0ACT-ND
Chip Resistor - Surface Mount RCL0.0ACT-ND
0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL0.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0.0ADKR-ND
Chip Resistor - Surface Mount RCL0.0ADKR-ND
0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL0.0ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0.0ATR-ND
Chip Resistor - Surface Mount RCL0.0ATR-ND
0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 0.0 OHM 1W 1218 WIDE - RCL12180000Z0EK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 1W 1218 WIDE
RCL12180000Z0EK
RES 0.0 OHM 1W 1218 WIDE RCL12180000Z0EK
RES 0.0ohm 1W 1218 WIDE

RES 0.0ohm 1W 1218 WIDE

Supplier's Site
RES SMD 0 OHM 1W 1812 WIDE - 873-RCL12180000Z0EK - Utmel Electronic Limited
Hong Kong, China
RES SMD 0 OHM 1W 1812 WIDE
873-RCL12180000Z0EK
RES SMD 0 OHM 1W 1812 WIDE 873-RCL12180000Z0EK
RES SMD 0 OHM 1W 1812 WIDE

RES SMD 0 OHM 1W 1812 WIDE

Supplier's Site
Jumper, Aec-Q200, 0R, 1W, 1218 Rohs Compliant Vishay - 84AH8517 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, Aec-Q200, 0R, 1W, 1218 Rohs Compliant Vishay
84AH8517
Jumper, Aec-Q200, 0R, 1W, 1218 Rohs Compliant Vishay 84AH8517
JUMPER, AEC-Q200, 0R, 1W, 1218 ROHS COMPLIANT: YES

JUMPER, AEC-Q200, 0R, 1W, 1218 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RCL12180000Z0EK RCL0.0ACT-ND RCL12180000Z0EK 873-RCL12180000Z0EK 84AH8517
Product Name SMD Resistor Chip Resistor - Surface Mount RES 0.0 OHM 1W 1218 WIDE RES SMD 0 OHM 1W 1812 WIDE Jumper, Aec-Q200, 0R, 1W, 1218 Rohs Compliant Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Temperature Coefficient 0.0 ±ppm/°C
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers