Vishay Intertechnology, Inc. RES 9.31 OHM .5W 1% 0612 WIDE RCL06129R31FKEA

Description
RES 9.31ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 9.31ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM .5W 1% 0612 WIDE - RCL06129R31FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM .5W 1% 0612 WIDE
RCL06129R31FKEA
RES 9.31 OHM .5W 1% 0612 WIDE RCL06129R31FKEA
RES 9.31ohm .5W 1% 0612 WIDE

RES 9.31ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06129R31FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06129R31FKEA-ND
Chip Resistor - Surface Mount RCL06129R31FKEA-ND
9.31 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

9.31 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06129R31FKEA RCL06129R31FKEA-ND
Product Name RES 9.31 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details