RES 9.10ohm .5W 1% 0612 WIDE
RES 9.1 OHM 1% 1W 1206 WIDE
9.1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
RES 9.1 OHM 1% 1W 1206 WIDE
RES SMD 9.1 OHM 3/4W 1206 WIDE
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RCL06129R10FKEA | 541-RCL06129R10FKEADKR-ND | RCL06129R10FKEA |
| Product Name | RES 9.10 OHM .5W 1% 0612 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 9.1 ohms | 9.1 ohms | 9.1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 to 612 watts | 1 watts | 0.7500 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |