Vishay Intertechnology, Inc. RES 9.09 OHM .5W 1% 0612 WIDE RCL06129R09FKEA

Description
RES 9.09ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 9.09ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM .5W 1% 0612 WIDE - RCL06129R09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM .5W 1% 0612 WIDE
RCL06129R09FKEA
RES 9.09 OHM .5W 1% 0612 WIDE RCL06129R09FKEA
RES 9.09ohm .5W 1% 0612 WIDE

RES 9.09ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06129R09FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06129R09FKEA-ND
Chip Resistor - Surface Mount RCL06129R09FKEA-ND
9.09 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06129R09FKEA RCL06129R09FKEA-ND
Product Name RES 9.09 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details