Vishay Intertechnology, Inc. RES 9.1K OHM .5W 5% 0612 WIDE RCL06129K10JNEA

Description
RES 9.1Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 9.1Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM .5W 5% 0612 WIDE - RCL06129K10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM .5W 5% 0612 WIDE
RCL06129K10JNEA
RES 9.1K OHM .5W 5% 0612 WIDE RCL06129K10JNEA
RES 9.1Kohm .5W 5% 0612 WIDE

RES 9.1Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06129K10JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06129K10JNEA-ND
Chip Resistor - Surface Mount RCL06129K10JNEA-ND
9.1 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

9.1 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL06129K10JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL06129K10JNEA
Chip Resistor - Surface Mount RCL06129K10JNEA
RES SMD 9.1K OHM 3/4W 1206 WIDE

RES SMD 9.1K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL06129K10JNEA RCL06129K10JNEA-ND RCL06129K10JNEA
Product Name RES 9.1K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 9100 ohms 9100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers