Vishay Intertechnology, Inc. RES 95.3K OHM .5W 1% 0612 WIDE RCL061295K3FKEA

Description
RES 95.3Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 95.3Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM .5W 1% 0612 WIDE - RCL061295K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM .5W 1% 0612 WIDE
RCL061295K3FKEA
RES 95.3K OHM .5W 1% 0612 WIDE RCL061295K3FKEA
RES 95.3Kohm .5W 1% 0612 WIDE

RES 95.3Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061295K3FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061295K3FKEA-ND
Chip Resistor - Surface Mount RCL061295K3FKEA-ND
95.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061295K3FKEA RCL061295K3FKEA-ND
Product Name RES 95.3K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details