Vishay Intertechnology, Inc. RES 953 OHM .5W 1% 0612 WIDE RCL0612953RFKEA

Description
RES 953ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 953ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM .5W 1% 0612 WIDE - RCL0612953RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM .5W 1% 0612 WIDE
RCL0612953RFKEA
RES 953 OHM .5W 1% 0612 WIDE RCL0612953RFKEA
RES 953ohm .5W 1% 0612 WIDE

RES 953ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612953RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612953RFKEA-ND
Chip Resistor - Surface Mount RCL0612953RFKEA-ND
953 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612953RFKEA RCL0612953RFKEA-ND
Product Name RES 953 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details