Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL061291K0JNEA

Description
91 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL061291K0JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061291K0JNEA-ND
Chip Resistor - Surface Mount RCL061291K0JNEA-ND
91 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 91K OHM 1/2W 5% 0612 WIDE - RCL061291K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/2W 5% 0612 WIDE
RCL061291K0JNEA
RES 91K OHM 1/2W 5% 0612 WIDE RCL061291K0JNEA
RES 91Kohm 1/2W 5% 0612 WIDE

RES 91Kohm 1/2W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061291K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL061291K0JNEA
Chip Resistor - Surface Mount RCL061291K0JNEA
RES SMD 91K OHM 3/4W 1206 WIDE

RES SMD 91K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL061291K0JNEA-ND RCL061291K0JNEA RCL061291K0JNEA
Product Name Chip Resistor - Surface Mount RES 91K OHM 1/2W 5% 0612 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details