Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL0612910RFKEA

Description
RES 910 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet
Description
RES 910 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCL0612910RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612910RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCL0612910RFKEADKR-ND
RES 910 OHM 1% 1W 1206 WIDE

RES 910 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612910RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612910RFKEACT-ND
Chip Resistor - Surface Mount 541-RCL0612910RFKEACT-ND
RES 910 OHM 1% 1W 1206 WIDE

RES 910 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612910RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612910RFKEATR-ND
Chip Resistor - Surface Mount 541-RCL0612910RFKEATR-ND
910 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 910 OHM 1/2W 1% 0612 WIDE - RCL0612910RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/2W 1% 0612 WIDE
RCL0612910RFKEA
RES 910 OHM 1/2W 1% 0612 WIDE RCL0612910RFKEA
RES 910ohm 1/2W 1% 0612 WIDE

RES 910ohm 1/2W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RCL0612910RFKEADKR-ND RCL0612910RFKEA
Product Name Chip Resistor - Surface Mount RES 910 OHM 1/2W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details