Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL061290R9FKEA

Description
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL061290R9FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061290R9FKEA-ND
Chip Resistor - Surface Mount RCL061290R9FKEA-ND
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 90.9 OHM .5W 1% 0612 WIDE - RCL061290R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM .5W 1% 0612 WIDE
RCL061290R9FKEA
RES 90.9 OHM .5W 1% 0612 WIDE RCL061290R9FKEA
RES 90.9ohm .5W 1% 0612 WIDE

RES 90.9ohm .5W 1% 0612 WIDE

Supplier's Site
Resistors Vishay - 45AJ0147 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
45AJ0147
Resistors Vishay 45AJ0147
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCL061290R9FKEA-ND RCL061290R9FKEA 45AJ0147
Product Name Chip Resistor - Surface Mount RES 90.9 OHM .5W 1% 0612 WIDE Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details