Vishay Intertechnology, Inc. RES 8.06 OHM 1/2W 1% 0612 WIDE RCL06128R06FKEA

Description
RES 8.06ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 8.06ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/2W 1% 0612 WIDE - RCL06128R06FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/2W 1% 0612 WIDE
RCL06128R06FKEA
RES 8.06 OHM 1/2W 1% 0612 WIDE RCL06128R06FKEA
RES 8.06ohm 1/2W 1% 0612 WIDE

RES 8.06ohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06128R06FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06128R06FKEA-ND
Chip Resistor - Surface Mount RCL06128R06FKEA-ND
8.06 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06128R06FKEA RCL06128R06FKEA-ND
Product Name RES 8.06 OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details