Vishay Intertechnology, Inc. RES 8.2K OHM .5W 5% 0612 WIDE RCL06128K20JNEA

Description
RES 8.2Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 8.2Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM .5W 5% 0612 WIDE - RCL06128K20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM .5W 5% 0612 WIDE
RCL06128K20JNEA
RES 8.2K OHM .5W 5% 0612 WIDE RCL06128K20JNEA
RES 8.2Kohm .5W 5% 0612 WIDE

RES 8.2Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06128K20JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06128K20JNEA-ND
Chip Resistor - Surface Mount RCL06128K20JNEA-ND
8.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL06128K20JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL06128K20JNEA
Chip Resistor - Surface Mount RCL06128K20JNEA
RES SMD 8.2K OHM 3/4W 1206 WIDE

RES SMD 8.2K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL06128K20JNEA RCL06128K20JNEA-ND RCL06128K20JNEA
Product Name RES 8.2K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details