Vishay Intertechnology, Inc. RES 8.06K OHM .5W 1% 0612 WIDE RCL06128K06FKEA

Description
RES 8.06Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 8.06Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM .5W 1% 0612 WIDE - RCL06128K06FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM .5W 1% 0612 WIDE
RCL06128K06FKEA
RES 8.06K OHM .5W 1% 0612 WIDE RCL06128K06FKEA
RES 8.06Kohm .5W 1% 0612 WIDE

RES 8.06Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06128K06FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06128K06FKEA-ND
Chip Resistor - Surface Mount RCL06128K06FKEA-ND
8.06 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

8.06 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06128K06FKEA RCL06128K06FKEA-ND
Product Name RES 8.06K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567797P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers