Vishay Intertechnology, Inc. RES 88.7 OHM .5W 1% 0612 WIDE RCL061288R7FKEA

Description
RES 88.7ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 88.7ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM .5W 1% 0612 WIDE - RCL061288R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM .5W 1% 0612 WIDE
RCL061288R7FKEA
RES 88.7 OHM .5W 1% 0612 WIDE RCL061288R7FKEA
RES 88.7ohm .5W 1% 0612 WIDE

RES 88.7ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061288R7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061288R7FKEA-ND
Chip Resistor - Surface Mount RCL061288R7FKEA-ND
88.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061288R7FKEA RCL061288R7FKEA-ND
Product Name RES 88.7 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details