Vishay Intertechnology, Inc. RES 88.7K OHM .5W 1% 0612 WIDE RCL061288K7FKEA

Description
RES 88.7Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 88.7Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM .5W 1% 0612 WIDE - RCL061288K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM .5W 1% 0612 WIDE
RCL061288K7FKEA
RES 88.7K OHM .5W 1% 0612 WIDE RCL061288K7FKEA
RES 88.7Kohm .5W 1% 0612 WIDE

RES 88.7Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061288K7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061288K7FKEA-ND
Chip Resistor - Surface Mount RCL061288K7FKEA-ND
88.7 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061288K7FKEA RCL061288K7FKEA-ND
Product Name RES 88.7K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details