Vishay Intertechnology, Inc. RES 84.5 OHM .5W 1% 0612 WIDE RCL061284R5FKEA

Description
RES 84.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 84.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM .5W 1% 0612 WIDE - RCL061284R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM .5W 1% 0612 WIDE
RCL061284R5FKEA
RES 84.5 OHM .5W 1% 0612 WIDE RCL061284R5FKEA
RES 84.5ohm .5W 1% 0612 WIDE

RES 84.5ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061284R5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061284R5FKEA-ND
Chip Resistor - Surface Mount RCL061284R5FKEA-ND
84.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061284R5FKEA RCL061284R5FKEA-ND
Product Name RES 84.5 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers