Vishay Intertechnology, Inc. RES 82.5K OHM .5W 1% 0612 WIDE RCL061282K5FKEA

Description
RES 82.5Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 82.5Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM .5W 1% 0612 WIDE - RCL061282K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM .5W 1% 0612 WIDE
RCL061282K5FKEA
RES 82.5K OHM .5W 1% 0612 WIDE RCL061282K5FKEA
RES 82.5Kohm .5W 1% 0612 WIDE

RES 82.5Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061282K5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061282K5FKEA-ND
Chip Resistor - Surface Mount RCL061282K5FKEA-ND
82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061282K5FKEA RCL061282K5FKEA-ND
Product Name RES 82.5K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details