Vishay Intertechnology, Inc. RES 80.6 OHM .5W 1% 0612 WIDE RCL061280R6FKEA

Description
RES 80.6ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 80.6ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM .5W 1% 0612 WIDE - RCL061280R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM .5W 1% 0612 WIDE
RCL061280R6FKEA
RES 80.6 OHM .5W 1% 0612 WIDE RCL061280R6FKEA
RES 80.6ohm .5W 1% 0612 WIDE

RES 80.6ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061280R6FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061280R6FKEA-ND
Chip Resistor - Surface Mount RCL061280R6FKEA-ND
80.6 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061280R6FKEA RCL061280R6FKEA-ND
Product Name RES 80.6 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details