Vishay Intertechnology, Inc. RES 806K OHM .5W 1% 0612 WIDE RCL0612806KFKEA

Description
RES 806Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 806Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM .5W 1% 0612 WIDE - RCL0612806KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM .5W 1% 0612 WIDE
RCL0612806KFKEA
RES 806K OHM .5W 1% 0612 WIDE RCL0612806KFKEA
RES 806Kohm .5W 1% 0612 WIDE

RES 806Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612806KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612806KFKEA-ND
Chip Resistor - Surface Mount RCL0612806KFKEA-ND
806 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612806KFKEA RCL0612806KFKEA-ND
Product Name RES 806K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 806000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details