Vishay Intertechnology, Inc. RES 7.87K OHM 1/2W 1% 0612 WIDE RCL06127K87FKEA

Description
RES 7.87Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 7.87Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/2W 1% 0612 WIDE - RCL06127K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W 1% 0612 WIDE
RCL06127K87FKEA
RES 7.87K OHM 1/2W 1% 0612 WIDE RCL06127K87FKEA
RES 7.87Kohm 1/2W 1% 0612 WIDE

RES 7.87Kohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06127K87FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06127K87FKEA-ND
Chip Resistor - Surface Mount RCL06127K87FKEA-ND
7.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06127K87FKEA RCL06127K87FKEA-ND
Product Name RES 7.87K OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers