Vishay Intertechnology, Inc. RES 7.68K OHM 1/2W 1% 0612 WIDE RCL06127K68FKEA

Description
RES 7.68Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 7.68Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/2W 1% 0612 WIDE - RCL06127K68FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/2W 1% 0612 WIDE
RCL06127K68FKEA
RES 7.68K OHM 1/2W 1% 0612 WIDE RCL06127K68FKEA
RES 7.68Kohm 1/2W 1% 0612 WIDE

RES 7.68Kohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06127K68FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06127K68FKEA-ND
Chip Resistor - Surface Mount RCL06127K68FKEA-ND
7.68 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06127K68FKEA RCL06127K68FKEA-ND
Product Name RES 7.68K OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details