Vishay Intertechnology, Inc. RES 76.8 OHM .5W 1% 0612 WIDE RCL061276R8FKEA

Description
RES 76.8ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 76.8ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM .5W 1% 0612 WIDE - RCL061276R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM .5W 1% 0612 WIDE
RCL061276R8FKEA
RES 76.8 OHM .5W 1% 0612 WIDE RCL061276R8FKEA
RES 76.8ohm .5W 1% 0612 WIDE

RES 76.8ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061276R8FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061276R8FKEA-ND
Chip Resistor - Surface Mount RCL061276R8FKEA-ND
76.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061276R8FKEA RCL061276R8FKEA-ND
Product Name RES 76.8 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details