Vishay Intertechnology, Inc. RES 75.0K OHM .5W 1% 0612 WIDE RCL061275K0FKEA

Description
RES 75.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 75.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM .5W 1% 0612 WIDE - RCL061275K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM .5W 1% 0612 WIDE
RCL061275K0FKEA
RES 75.0K OHM .5W 1% 0612 WIDE RCL061275K0FKEA
RES 75.0Kohm .5W 1% 0612 WIDE

RES 75.0Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061275K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061275K0FKEA-ND
Chip Resistor - Surface Mount RCL061275K0FKEA-ND
75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061275K0FKEA RCL061275K0FKEA-ND
Product Name RES 75.0K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers