Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL06126R80JNEA

Description
6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2389-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2389-6-ND
Chip Resistor - Surface Mount 541-2389-6-ND
6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2389-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2389-2-ND
Chip Resistor - Surface Mount 541-2389-2-ND
6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2389-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2389-1-ND
Chip Resistor - Surface Mount 541-2389-1-ND
6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.8 OHM .5W 5% 0612 WIDE - RCL06126R80JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM .5W 5% 0612 WIDE
RCL06126R80JNEA
RES 6.8 OHM .5W 5% 0612 WIDE RCL06126R80JNEA
RES 6.8ohm .5W 5% 0612 WIDE

RES 6.8ohm .5W 5% 0612 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL06126R80JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL06126R80JNEA
Resistors - Chip Resistor - Surface Mount RCL06126R80JNEA
RES SMD 6.8 OHM 3/4W 1206 WIDE

RES SMD 6.8 OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2389-6-ND RCL06126R80JNEA RCL06126R80JNEA
Product Name Chip Resistor - Surface Mount RES 6.8 OHM .5W 5% 0612 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details