Vishay Precision Group RES 6.80 OHM .5W 1% 0612 WIDE RCL06126R80FKEA

Description
RES 6.80ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 6.80ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80 OHM .5W 1% 0612 WIDE - RCL06126R80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM .5W 1% 0612 WIDE
RCL06126R80FKEA
RES 6.80 OHM .5W 1% 0612 WIDE RCL06126R80FKEA
RES 6.80ohm .5W 1% 0612 WIDE

RES 6.80ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL06126R80FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06126R80FKEATR-ND
Chip Resistor - Surface Mount 541-RCL06126R80FKEATR-ND
6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06126R80FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06126R80FKEACT-ND
Chip Resistor - Surface Mount 541-RCL06126R80FKEACT-ND
RES 6.8 OHM 1% 1W 1206 WIDE

RES 6.8 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06126R80FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06126R80FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL06126R80FKEADKR-ND
RES 6.8 OHM 1% 1W 1206 WIDE

RES 6.8 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL06126R80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL06126R80FKEA
Chip Resistor - Surface Mount RCL06126R80FKEA
RES SMD 6.8 OHM 3/4W 1206 WIDE

RES SMD 6.8 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL06126R80FKEA 541-RCL06126R80FKEATR-ND RCL06126R80FKEA
Product Name RES 6.80 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers