6.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
RES 6.2 OHM 1% 1W 1206 WIDE
RES 6.2 OHM 1% 1W 1206 WIDE
RES 6.20ohm .5W 1% 0612 WIDE
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RCL06126R20FKEATR-ND | RCL06126R20FKEA |
| Product Name | Chip Resistor - Surface Mount | RES 6.20 OHM .5W 1% 0612 WIDE |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; Wide 1206 | |
| Resistance Range | 6.2 ohms | 6.2 ohms |