Vishay Intertechnology, Inc. RES 6.65K OHM .5W 1% 0612 WIDE RCL06126K65FKEA

Description
RES 6.65Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 6.65Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM .5W 1% 0612 WIDE - RCL06126K65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM .5W 1% 0612 WIDE
RCL06126K65FKEA
RES 6.65K OHM .5W 1% 0612 WIDE RCL06126K65FKEA
RES 6.65Kohm .5W 1% 0612 WIDE

RES 6.65Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06126K65FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06126K65FKEA-ND
Chip Resistor - Surface Mount RCL06126K65FKEA-ND
6.65 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

6.65 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06126K65FKEA RCL06126K65FKEA-ND
Product Name RES 6.65K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details