Vishay Intertechnology, Inc. RES 6.04K OHM .5W 1% 0612 WIDE RCL06126K04FKEA

Description
RES 6.04Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 6.04Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM .5W 1% 0612 WIDE - RCL06126K04FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM .5W 1% 0612 WIDE
RCL06126K04FKEA
RES 6.04K OHM .5W 1% 0612 WIDE RCL06126K04FKEA
RES 6.04Kohm .5W 1% 0612 WIDE

RES 6.04Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06126K04FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06126K04FKEA-ND
Chip Resistor - Surface Mount RCL06126K04FKEA-ND
6.04 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06126K04FKEA RCL06126K04FKEA-ND
Product Name RES 6.04K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details