RES 68ohm .5W 5% 0612 WIDE
68 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
68 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
68 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 68ohms 5% 0612 200ppm Product overview: RCL061268R0JNEA from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL061268R0JNEA can be used for catalog matching and distributor lookup.
RES SMD 68 OHM 3/4W 1206 WIDE
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RCL061268R0JNEA | 541-2385-1-ND | 52-RCL061268R0JNEA | RCL061268R0JNEA |
| Product Name | RES 68 OHM .5W 5% 0612 WIDE | Chip Resistor - Surface Mount | SMD Resistor | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 to 612 watts | 1 watts | 0.7500 watts | |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use |