68 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
RES 68 OHM 1% 1W 1206 WIDE
RES 68 OHM 1% 1W 1206 WIDE
RES 68.0ohm .5W 1% 0612 WIDE
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RCL061268R0FKEATR-ND | RCL061268R0FKEA |
| Product Name | Chip Resistor - Surface Mount | RES 68.0 OHM .5W 1% 0612 WIDE |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; Wide 1206 | |
| Resistance Range | 68 ohms | 68 ohms |