Vishay Intertechnology, Inc. RES 68.1K OHM .5W 1% 0612 WIDE RCL061268K1FKEA

Description
RES 68.1Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 68.1Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM .5W 1% 0612 WIDE - RCL061268K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM .5W 1% 0612 WIDE
RCL061268K1FKEA
RES 68.1K OHM .5W 1% 0612 WIDE RCL061268K1FKEA
RES 68.1Kohm .5W 1% 0612 WIDE

RES 68.1Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061268K1FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061268K1FKEA-ND
Chip Resistor - Surface Mount RCL061268K1FKEA-ND
68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061268K1FKEA RCL061268K1FKEA-ND
Product Name RES 68.1K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers