Vishay Intertechnology, Inc. RES 66.5 OHM .5W 1% 0612 WIDE RCL061266R5FKEA

Description
RES 66.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 66.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM .5W 1% 0612 WIDE - RCL061266R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM .5W 1% 0612 WIDE
RCL061266R5FKEA
RES 66.5 OHM .5W 1% 0612 WIDE RCL061266R5FKEA
RES 66.5ohm .5W 1% 0612 WIDE

RES 66.5ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061266R5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061266R5FKEA-ND
Chip Resistor - Surface Mount RCL061266R5FKEA-ND
66.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

66.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061266R5FKEA RCL061266R5FKEA-ND
Product Name RES 66.5 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details