Vishay Intertechnology, Inc. RES 649 OHM .5W 1% 0612 WIDE RCL0612649RFKEA

Description
RES 649ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 649ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM .5W 1% 0612 WIDE - RCL0612649RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM .5W 1% 0612 WIDE
RCL0612649RFKEA
RES 649 OHM .5W 1% 0612 WIDE RCL0612649RFKEA
RES 649ohm .5W 1% 0612 WIDE

RES 649ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2382-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2382-2-ND
Chip Resistor - Surface Mount 541-2382-2-ND
649 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612649RFKEA 541-2382-2-ND
Product Name RES 649 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details