Vishay Intertechnology, Inc. RES 63.4 OHM .5W 1% 0612 WIDE RCL061263R4FKEA

Description
RES 63.4ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 63.4ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM .5W 1% 0612 WIDE - RCL061263R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM .5W 1% 0612 WIDE
RCL061263R4FKEA
RES 63.4 OHM .5W 1% 0612 WIDE RCL061263R4FKEA
RES 63.4ohm .5W 1% 0612 WIDE

RES 63.4ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061263R4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061263R4FKEA-ND
Chip Resistor - Surface Mount RCL061263R4FKEA-ND
63.4 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061263R4FKEA RCL061263R4FKEA-ND
Product Name RES 63.4 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details