Vishay Intertechnology, Inc. RES 5.76 OHM .5W 1% 0612 WIDE RCL06125R76FKEA

Description
RES 5.76ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 5.76ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM .5W 1% 0612 WIDE - RCL06125R76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM .5W 1% 0612 WIDE
RCL06125R76FKEA
RES 5.76 OHM .5W 1% 0612 WIDE RCL06125R76FKEA
RES 5.76ohm .5W 1% 0612 WIDE

RES 5.76ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06125R76FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06125R76FKEA-ND
Chip Resistor - Surface Mount RCL06125R76FKEA-ND
5.76 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

5.76 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06125R76FKEA RCL06125R76FKEA-ND
Product Name RES 5.76 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers