5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
RES 5.6 OHM 1% 1W 1206 WIDE
RES 5.6 OHM 1% 1W 1206 WIDE
RES 5.60ohm .5W 1% 0612 WIDE
RES SMD 5.6 OHM 3/4W 1206 WIDE
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 541-RCL06125R60FKEATR-ND | RCL06125R60FKEA | RCL06125R60FKEA |
| Product Name | Chip Resistor - Surface Mount | RES 5.60 OHM .5W 1% 0612 WIDE | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; Wide 1206 | ||
| Resistance Range | 5.6 ohms | 5.6 ohms | 5.6 ohms |