Vishay Intertechnology, Inc. RES 5.10 OHM .5W 1% 0612 WIDE RCL06125R10FKEA

Description
RES 5.10ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 5.10ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10 OHM .5W 1% 0612 WIDE - RCL06125R10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10 OHM .5W 1% 0612 WIDE
RCL06125R10FKEA
RES 5.10 OHM .5W 1% 0612 WIDE RCL06125R10FKEA
RES 5.10ohm .5W 1% 0612 WIDE

RES 5.10ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL06125R10FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06125R10FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL06125R10FKEADKR-ND
RES 5.1 OHM 1% 1W 1206 WIDE

RES 5.1 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06125R10FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06125R10FKEACT-ND
Chip Resistor - Surface Mount 541-RCL06125R10FKEACT-ND
RES 5.1 OHM 1% 1W 1206 WIDE

RES 5.1 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06125R10FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06125R10FKEATR-ND
Chip Resistor - Surface Mount 541-RCL06125R10FKEATR-ND
5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL06125R10FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL06125R10FKEA
Chip Resistor - Surface Mount RCL06125R10FKEA
RES SMD 5.1 OHM 3/4W 1206 WIDE

RES SMD 5.1 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL06125R10FKEA 541-RCL06125R10FKEADKR-ND RCL06125R10FKEA
Product Name RES 5.10 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details