Vishay Intertechnology, Inc. RES 5.6K OHM .5W 5% 0612 WIDE RCL06125K60JNEA

Description
RES 5.6Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 5.6Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM .5W 5% 0612 WIDE - RCL06125K60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM .5W 5% 0612 WIDE
RCL06125K60JNEA
RES 5.6K OHM .5W 5% 0612 WIDE RCL06125K60JNEA
RES 5.6Kohm .5W 5% 0612 WIDE

RES 5.6Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06125K60JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06125K60JNEA-ND
Chip Resistor - Surface Mount RCL06125K60JNEA-ND
5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06125K60JNEA RCL06125K60JNEA-ND
Product Name RES 5.6K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers