Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL06125K60FKEA

Description
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2380-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2380-1-ND
Chip Resistor - Surface Mount 541-2380-1-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2380-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2380-2-ND
Chip Resistor - Surface Mount 541-2380-2-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2380-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2380-6-ND
Chip Resistor - Surface Mount 541-2380-6-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.60K OHM .5W 1% 0612 WIDE - RCL06125K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM .5W 1% 0612 WIDE
RCL06125K60FKEA
RES 5.60K OHM .5W 1% 0612 WIDE RCL06125K60FKEA
RES 5.60Kohm .5W 1% 0612 WIDE

RES 5.60Kohm .5W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2380-1-ND RCL06125K60FKEA
Product Name Chip Resistor - Surface Mount RES 5.60K OHM .5W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details