Vishay Intertechnology, Inc. RES 5.36K OHM .5W 1% 0612 WIDE RCL06125K36FKEA

Description
RES 5.36Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 5.36Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM .5W 1% 0612 WIDE - RCL06125K36FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM .5W 1% 0612 WIDE
RCL06125K36FKEA
RES 5.36K OHM .5W 1% 0612 WIDE RCL06125K36FKEA
RES 5.36Kohm .5W 1% 0612 WIDE

RES 5.36Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06125K36FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06125K36FKEA-ND
Chip Resistor - Surface Mount RCL06125K36FKEA-ND
5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06125K36FKEA RCL06125K36FKEA-ND
Product Name RES 5.36K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details