Vishay Intertechnology, Inc. RES 5.10K OHM .5W 1% 0612 WIDE RCL06125K10FKEA

Description
RES 5.10Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 5.10Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM .5W 1% 0612 WIDE - RCL06125K10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM .5W 1% 0612 WIDE
RCL06125K10FKEA
RES 5.10K OHM .5W 1% 0612 WIDE RCL06125K10FKEA
RES 5.10Kohm .5W 1% 0612 WIDE

RES 5.10Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL06125K10FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06125K10FKEATR-ND
Chip Resistor - Surface Mount 541-RCL06125K10FKEATR-ND
5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06125K10FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06125K10FKEACT-ND
Chip Resistor - Surface Mount 541-RCL06125K10FKEACT-ND
RES 5.1K OHM 1% 1W 1206 WIDE

RES 5.1K OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06125K10FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06125K10FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL06125K10FKEADKR-ND
RES 5.1K OHM 1% 1W 1206 WIDE

RES 5.1K OHM 1% 1W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06125K10FKEA 541-RCL06125K10FKEATR-ND
Product Name RES 5.10K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details