Vishay Intertechnology, Inc. RES 56.0 OHM .5W 1% 0612 WIDE RCL061256R0FKEA

Description
RES 56.0ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 56.0ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM .5W 1% 0612 WIDE - RCL061256R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM .5W 1% 0612 WIDE
RCL061256R0FKEA
RES 56.0 OHM .5W 1% 0612 WIDE RCL061256R0FKEA
RES 56.0ohm .5W 1% 0612 WIDE

RES 56.0ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061256R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061256R0FKEA-ND
Chip Resistor - Surface Mount RCL061256R0FKEA-ND
56 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061256R0FKEA RCL061256R0FKEA-ND
Product Name RES 56.0 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers