Vishay Intertechnology, Inc. RES 56K OHM .5W 5% 0612 WIDE RCL061256K0JNEA

Description
RES 56Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 56Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM .5W 5% 0612 WIDE - RCL061256K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM .5W 5% 0612 WIDE
RCL061256K0JNEA
RES 56K OHM .5W 5% 0612 WIDE RCL061256K0JNEA
RES 56Kohm .5W 5% 0612 WIDE

RES 56Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061256K0JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061256K0JNEA-ND
Chip Resistor - Surface Mount RCL061256K0JNEA-ND
56 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061256K0JNEA RCL061256K0JNEA-ND
Product Name RES 56K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 56000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details