Vishay Intertechnology, Inc. RES 4.7 OHM .5W 5% 0612 WIDE RCL06124R70JNEA

Description
RES 4.7ohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 4.7ohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM .5W 5% 0612 WIDE - RCL06124R70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM .5W 5% 0612 WIDE
RCL06124R70JNEA
RES 4.7 OHM .5W 5% 0612 WIDE RCL06124R70JNEA
RES 4.7ohm .5W 5% 0612 WIDE

RES 4.7ohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL4.7DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.7DDKR-ND
Chip Resistor - Surface Mount RCL4.7DDKR-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL4.7DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.7DCT-ND
Chip Resistor - Surface Mount RCL4.7DCT-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL4.7DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.7DTR-ND
Chip Resistor - Surface Mount RCL4.7DTR-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06124R70JNEA RCL4.7DDKR-ND
Product Name RES 4.7 OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers