Vishay Intertechnology, Inc. RES 4.53 OHM .5W 1% 0612 WIDE RCL06124R53FKEA

Description
RES 4.53ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 4.53ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM .5W 1% 0612 WIDE - RCL06124R53FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM .5W 1% 0612 WIDE
RCL06124R53FKEA
RES 4.53 OHM .5W 1% 0612 WIDE RCL06124R53FKEA
RES 4.53ohm .5W 1% 0612 WIDE

RES 4.53ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06124R53FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06124R53FKEA-ND
Chip Resistor - Surface Mount RCL06124R53FKEA-ND
4.53 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06124R53FKEA RCL06124R53FKEA-ND
Product Name RES 4.53 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details