Vishay Intertechnology, Inc. RES 4.99K OHM .5W 1% 0612 WIDE RCL06124K99FKEA

Description
RES 4.99Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 4.99Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM .5W 1% 0612 WIDE - RCL06124K99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM .5W 1% 0612 WIDE
RCL06124K99FKEA
RES 4.99K OHM .5W 1% 0612 WIDE RCL06124K99FKEA
RES 4.99Kohm .5W 1% 0612 WIDE

RES 4.99Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2378-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2378-1-ND
Chip Resistor - Surface Mount 541-2378-1-ND
4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2378-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2378-6-ND
Chip Resistor - Surface Mount 541-2378-6-ND
4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2378-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2378-2-ND
Chip Resistor - Surface Mount 541-2378-2-ND
4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL06124K99FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL06124K99FKEA
Resistors - Chip Resistor - Surface Mount RCL06124K99FKEA
RES SMD 4.99K OHM 3/4W 1206 WIDE

RES SMD 4.99K OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL06124K99FKEA 541-2378-1-ND RCL06124K99FKEA
Product Name RES 4.99K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details