Vishay Intertechnology, Inc. RES 4.7K OHM .5W 5% 0612 WIDE RCL06124K70JNEA

Description
RES 4.7Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 4.7Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM .5W 5% 0612 WIDE - RCL06124K70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM .5W 5% 0612 WIDE
RCL06124K70JNEA
RES 4.7K OHM .5W 5% 0612 WIDE RCL06124K70JNEA
RES 4.7Kohm .5W 5% 0612 WIDE

RES 4.7Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL4.7KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.7KDTR-ND
Chip Resistor - Surface Mount RCL4.7KDTR-ND
4.7 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06124K70JNEA RCL4.7KDTR-ND
Product Name RES 4.7K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details