Vishay Intertechnology, Inc. RES 4.64K OHM .5W 1% 0612 WIDE RCL06124K64FKEA

Description
RES 4.64Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 4.64Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM .5W 1% 0612 WIDE - RCL06124K64FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM .5W 1% 0612 WIDE
RCL06124K64FKEA
RES 4.64K OHM .5W 1% 0612 WIDE RCL06124K64FKEA
RES 4.64Kohm .5W 1% 0612 WIDE

RES 4.64Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06124K64FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06124K64FKEA-ND
Chip Resistor - Surface Mount RCL06124K64FKEA-ND
4.64 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06124K64FKEA RCL06124K64FKEA-ND
Product Name RES 4.64K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details